Molex CBL ASY,4 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219656-2042

Description
CBL ASY,4 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote
Description
CBL ASY,4 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,4 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 - 219656-2042 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,4 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0
219656-2042
CBL ASY,4 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219656-2042
CBL ASY,4 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0

CBL ASY,4 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0

Buy Now
Cable Assy, 4P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 31AK6654 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Rcpt, 5.9; Connector To Connector Molex
31AK6654
Cable Assy, 4P Rcpt-Rcpt, 5.9; Connector To Connector Molex 31AK6654
CABLE ASSY, 4P RCPT-RCPT, 5.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Pico-Lock 2.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-RCPT, 5.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Pico-Lock 2.0 Receptacle; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219656-2042 31AK6654
Product Name CBL ASY,4 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 Cable Assy, 4P Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details