Molex Wire to Board Cables 217796-1021

Description
KK 2.54 SR R-R 2CKT 150MM DISC Sn
Request a Quote Datasheet
Description
KK 2.54 SR R-R 2CKT 150MM DISC Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2264374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264374
Wire to Board Cables 2264374
KK 2.54 SR R-R 2CKT 150MM DISC Sn

KK 2.54 SR R-R 2CKT 150MM DISC Sn

Supplier's Site
Wire to Board Cables - 2264373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264373
Wire to Board Cables 2264373
KK 2.54 SR R-R 2CKT 150MM DISC Sn

KK 2.54 SR R-R 2CKT 150MM DISC Sn

Supplier's Site
Cable Assy, 2Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 57AJ5386 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex
57AJ5386
Cable Assy, 2Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex 57AJ5386
CABLE ASSY, 2POS RCPT-RCPT, 150MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 2POS RCPT-RCPT, 150MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:2Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Rcpt-Rcpt, 150Mm Rohs Compliant Molex - 66AJ9368 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Rcpt, 150Mm Rohs Compliant Molex
66AJ9368
Cable Assy, Rcpt-Rcpt, 150Mm Rohs Compliant Molex 66AJ9368
CABLE ASSY, RCPT-RCPT, 150MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-RCPT, 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2264374 57AJ5386 66AJ9368
Product Name Wire to Board Cables Cable Assy, 2Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex Cable Assy, Rcpt-Rcpt, 150Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details