Molex Crimped Wire 2174911124

Description
Molex 2174911124 Crimp Wire
Request a Quote
Description
Molex 2174911124 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 217416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
217416
Crimped Wire 217416
Molex 2174911124 Crimp Wire

Molex 2174911124 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 217416
Product Name Crimped Wire
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details
Crimped Wire - 1806068 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Oriented Wire - 2421702-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Flat Braided Wire - NE 16340 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0015 lbs/ft (0.0022 g/mm)
View Details