TE Connectivity Oriented Wire 2421702-1

Description
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : .05 M  [.16 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Binding Material : Silicone Closing Force (NEWTCM2) : 36 Finished Type : Conductive Sheet Gasket Wire Material Type : Aluminum Usage Conditions Operating Temperature Range : -60 - 200 DEGC  [-76 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : .05 M  [.16 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Binding Material : Silicone Closing Force (NEWTCM2) : 36 Finished Type : Conductive Sheet Gasket Wire Material Type : Aluminum Usage Conditions Operating Temperature Range : -60 - 200 DEGC  [-76 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oriented Wire - 2421702-1 - TE Connectivity
Berwyn, PA, United States
Oriented Wire
2421702-1
Oriented Wire 2421702-1
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : .05 M  [.16 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Binding Material : Silicone Closing Force (NEWTCM2) : 36 Finished Type : Conductive Sheet Gasket Wire Material Type : Aluminum Usage Conditions Operating Temperature Range : -60 - 200 DEGC  [-76 - 392 DEGF ]

Body Features


  • Gasket Shape : Rectangular
  • Gasket Type : Oriented Wire EMI Gasket

Dimensions


  • Product Length : .05 M  [.16 FT ]
  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 50 MM  [1.968 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No

Product Type Features


  • Binding Material : Silicone
  • Closing Force (NEWTCM2) : 36
  • Finished Type : Conductive Sheet
  • Gasket Wire Material Type : Aluminum

Usage Conditions


  • Operating Temperature Range : -60 - 200 DEGC  [-76 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Bare Conductor Wire and Cable
Product Number 2421702-1
Product Name Oriented Wire
Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Pair Cable - 16PB2LF018 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 30 AWG
View Details
Parallel Pair Cable - 08PB2LF010 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 30 AWG
View Details
Oriented Wire - 2421710-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0945 inch (2.4 mm)
View Details