BRIM Electronics, Inc. Silicon Bronze Alloy Fuse Wire 1340

Description
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F. Electrical Conductivity: 7.0% IACS @ 68F. Tensile strength (annealed): 55 to 70 LPI. Specific Gravity: 8.53. Elongation of a 2" length of wire over a 1/2" diameter object: 47%. ASTM-B-99, ASTM-B-105. Suitable as a resistance wire for fuse wire applications, or antenna wire for light duty short wave and transmitting antennas. STD. P-U: 1 lb.
Request a Quote
Description
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F. Electrical Conductivity: 7.0% IACS @ 68F. Tensile strength (annealed): 55 to 70 LPI. Specific Gravity: 8.53. Elongation of a 2" length of wire over a 1/2" diameter object: 47%. ASTM-B-99, ASTM-B-105. Suitable as a resistance wire for fuse wire applications, or antenna wire for light duty short wave and transmitting antennas. STD. P-U: 1 lb.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Lodi, NJ, United States
Silicon Bronze Alloy Fuse Wire
1340
Silicon Bronze Alloy Fuse Wire 1340
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F. Electrical Conductivity: 7.0% IACS @ 68F. Tensile strength (annealed): 55 to 70 LPI. Specific Gravity: 8.53. Elongation of a 2" length of wire over a 1/2" diameter object: 47%. ASTM-B-99, ASTM-B-105. Suitable as a resistance wire for fuse wire applications, or antenna wire for light duty short wave and transmitting antennas. STD. P-U: 1 lb.

Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F. Electrical Conductivity: 7.0% IACS @ 68F. Tensile strength (annealed): 55 to 70 LPI. Specific Gravity: 8.53. Elongation of a 2" length of wire over a 1/2" diameter object: 47%. ASTM-B-99, ASTM-B-105. Suitable as a resistance wire for fuse wire applications, or antenna wire for light duty short wave and transmitting antennas. STD. P-U: 1 lb.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Bare Conductor Wire and Cable
Product Number 1340
Product Name Silicon Bronze Alloy Fuse Wire
Conductor Type Solid
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid - 1110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to ? AWG
View Details
Solid Hard Drawn Tinned Copper Wire - 1310 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 18 AWG
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details
Copperweld Antenna Wire - 1330 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 20 to 14 AWG
View Details