Molex Cable Assembly 2174661021

Description
ULTRA-FIT SR R-S 2CKT 150MM DISC Product overview: 2174661021 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2174661021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ULTRA-FIT SR R-S 2CKT 150MM DISC Product overview: 2174661021 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2174661021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 450-2174661021 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-2174661021
Cable Assembly 450-2174661021
ULTRA-FIT SR R-S 2CKT 150MM DISC Product overview: 2174661021 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2174661021 can be used for catalog matching and distributor lookup.

ULTRA-FIT SR R-S 2CKT 150MM DISC Product overview: 2174661021 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2174661021 can be used for catalog matching and distributor lookup.

Supplier's Site
Cable Assemblies Rectangular Cable Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies Rectangular Cable Assemblies
Cable Assemblies Rectangular Cable Assemblies
Manufacturer: Molex Category: Cable Assemblies Rectangular Cable Assemblies Series: Ultra-Fit 217466 Color: Black, Individual Connector Type: Socket to Cable Package: Bag Length: 0.492' (150.00mm, 5.91") Pitch - Connector: 0.138" (3.50mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Cable Assemblies Rectangular Cable Assemblies
Series: Ultra-Fit 217466
Color: Black, Individual
Connector Type: Socket to Cable
Package: Bag
Length: 0.492' (150.00mm, 5.91")
Pitch - Connector: 0.138" (3.50mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Rectangular Cable Assemblies - 23-2174661021-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
23-2174661021-ND
Rectangular Cable Assemblies 23-2174661021-ND
"2 Position Cable Assembly Rectangular Socket to Cable 0.492' (150.00mm, 5.91"")"

"2 Position Cable Assembly Rectangular Socket to Cable 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2174661021 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2174661021
Cable Assemblies - Rectangular Cable Assemblies 2174661021
ULTRA-FIT SR R-S 2CKT 150MM DISC

ULTRA-FIT SR R-S 2CKT 150MM DISC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 450-2174661021 23-2174661021-ND 2174661021
Product Name Cable Assembly Cable Assemblies Rectangular Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding Unshielded No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details