Molex Mezzanine Conn, Rcpt, 20Pos, 2Row; Mezzanine Connector Type Molex 216700-0209

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mezzanine Conn, Rcpt, 20Pos, 2Row; Mezzanine Connector Type Molex - 61AK2863 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 20Pos, 2Row; Mezzanine Connector Type Molex
61AK2863
Mezzanine Conn, Rcpt, 20Pos, 2Row; Mezzanine Connector Type Molex 61AK2863
MEZZANINE CONN, RCPT, 20POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

MEZZANINE CONN, RCPT, 20POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 216700-0209 61AK2863
Product Name Mezzanine Conn, Rcpt, 20Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Plugs and Receptacles - 486-3-104-047-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers