Molex RF Antennas 2165891002

Description
RF Antenna
Description
RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2165891002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2165891002
RF Antennas 2165891002
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 2165891002
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; IoT, CDMA 850, CDMA 1900, LTE, UMTS, GSM 900, GSM, GPS, M2M, GSM 1800, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-104TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers