Molex PCB Headers 216571-1002

Description
Molex 216571-1002 PCB Header
Request a Quote Datasheet
Description
Molex 216571-1002 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2282583 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2282583
PCB Headers 2282583
Molex 216571-1002 PCB Header

Molex 216571-1002 PCB Header

Supplier's Site
PCB Headers - 2282580 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2282580
PCB Headers 2282580
Molex 216571-1002 PCB Header

Molex 216571-1002 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, Header, 2Pos, 1Row, 3Mm; Connector Systems Molex - 60AJ0554 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 2Pos, 1Row, 3Mm; Connector Systems Molex
60AJ0554
Conn, Header, 2Pos, 1Row, 3Mm; Connector Systems Molex 60AJ0554
CONN, HEADER, 2POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 216571 Series RoHS Compliant: Yes

CONN, HEADER, 2POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 216571 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2282583 216571-1002 60AJ0554
Product Name PCB Headers Conn, Header, 2Pos, 1Row, 3Mm; Connector Systems Molex
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-S01-02LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers