Molex Multi-Band Antennas 215872-0101

Description
MINI-LINK WI-FI TRI-BAND ANT RIGHT ANGLE
Request a Quote Datasheet
Description
MINI-LINK WI-FI TRI-BAND ANT RIGHT ANGLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 323565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
323565
Multi-Band Antennas 323565
MINI-LINK WI-FI TRI-BAND ANT RIGHT ANGLE

MINI-LINK WI-FI TRI-BAND ANT RIGHT ANGLE

Supplier's Site
Rf Antenna, Wifi, 2.4Ghz-7.125Ghz, Sma; Antenna Type Molex - 13AJ2461 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Wifi, 2.4Ghz-7.125Ghz, Sma; Antenna Type Molex
13AJ2461
Rf Antenna, Wifi, 2.4Ghz-7.125Ghz, Sma; Antenna Type Molex 13AJ2461
RF ANTENNA, WIFI, 2.4GHZ-7.125GHZ, SMA; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:4.6dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:Omni RoHS Compliant: Yes

RF ANTENNA, WIFI, 2.4GHZ-7.125GHZ, SMA; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:4.6dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:Omni RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 323565 13AJ2461
Product Name Multi-Band Antennas Rf Antenna, Wifi, 2.4Ghz-7.125Ghz, Sma; Antenna Type Molex
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers