Molex Rectangular Cable Assemblies 2153300620

Description
6 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)
Request a Quote Datasheet
Description
6 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2153300620-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2153300620-ND
Rectangular Cable Assemblies 900-2153300620-ND
6 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)

6 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2153300620 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2153300620
Cable Assemblies - Rectangular Cable Assemblies 2153300620
6 CKT OVERMOLD 2M F-F

6 CKT OVERMOLD 2M F-F

Supplier's Site
Cable Assy, 6P Rcpt-Rcpt, 2M; Connector To Connector Molex - 99AJ5540 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 2M; Connector To Connector Molex
99AJ5540
Cable Assy, 6P Rcpt-Rcpt, 2M; Connector To Connector Molex 99AJ5540
CABLE ASSY, 6P RCPT-RCPT, 2M; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-RCPT, 2M; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:6Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 900-2153300620-ND 2153300620 99AJ5540
Product Name Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assy, 6P Rcpt-Rcpt, 2M; Connector To Connector Molex
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-8600-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details