Molex Wire to Board Cables 2153300305

Description
3 CKT OVERMOLDED MINIFIT
Request a Quote Datasheet
Description
3 CKT OVERMOLDED MINIFIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2387632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2387632
Wire to Board Cables 2387632
3 CKT OVERMOLDED MINIFIT

3 CKT OVERMOLDED MINIFIT

Supplier's Site
Rectangular Cable Assemblies - 900-2153300305-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2153300305-ND
Rectangular Cable Assemblies 900-2153300305-ND
3 Position Cable Assembly Rectangular Socket to Socket 1.64' (500.00mm)

3 Position Cable Assembly Rectangular Socket to Socket 1.64' (500.00mm)

Buy Now Datasheet
Cable Assy, 3P Rcpt-Rcpt, 500Mm; Connector To Connector Molex - 99AJ5523 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Rcpt, 500Mm; Connector To Connector Molex
99AJ5523
Cable Assy, 3P Rcpt-Rcpt, 500Mm; Connector To Connector Molex 99AJ5523
CABLE ASSY, 3P RCPT-RCPT, 500MM; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:3Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-RCPT, 500MM; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:3Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2387632 900-2153300305-ND 99AJ5523
Product Name Wire to Board Cables Rectangular Cable Assemblies Cable Assy, 3P Rcpt-Rcpt, 500Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details