Molex Rectangular Cable Assemblies 2153282041

Description
"4 Position Cable Assembly Rectangular Plug to Cable 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"4 Position Cable Assembly Rectangular Plug to Cable 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2153282041-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2153282041-ND
Rectangular Cable Assemblies 900-2153282041-ND
"4 Position Cable Assembly Rectangular Plug to Cable 0.492' (150.00mm, 5.91"")"

"4 Position Cable Assembly Rectangular Plug to Cable 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2153282041-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8W4-E-10-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB Cables - Q938-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers