Molex Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex 214921-2224

Description
CABLE, PICOBLADE SKT-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE SKT-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex - 73AH5351 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex
73AH5351
Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex 73AH5351
CABLE, PICOBLADE SKT-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE, PICOBLADE SKT-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Picoblade Skt-Free End, 11.8 Rohs Compliant Molex - 77AH0370 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 11.8 Rohs Compliant Molex
77AH0370
Cable, Picoblade Skt-Free End, 11.8 Rohs Compliant Molex 77AH0370
CABLE, PICOBLADE SKT-FREE END, 11.8" ROHS COMPLIANT: YES

CABLE, PICOBLADE SKT-FREE END, 11.8" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 73AH5351 77AH0370
Product Name Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex Cable, Picoblade Skt-Free End, 11.8 Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details