Harwin Plc 8+8 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 1000mm, twisted pair double-end shielded, Jackscrews M80-FB11670F2-1000F2

Description
Female-to-Female with 22 AWG cable, 1000mm long - 16 contacts (8+8). Fitted with floating jackscrews, hex socket head. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4141698 Double Row cable housings, and M80-9461602 metal backshells. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Female-to-Female with 22 AWG cable, 1000mm long - 16 contacts (8+8). Fitted with floating jackscrews, hex socket head. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4141698 Double Row cable housings, and M80-9461602 metal backshells. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 1000mm, twisted pair double-end shielded, Jackscrews - M80-FB11670F2-1000F2 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 1000mm, twisted pair double-end shielded, Jackscrews
M80-FB11670F2-1000F2
8+8 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 1000mm, twisted pair double-end shielded, Jackscrews M80-FB11670F2-1000F2
Female-to-Female with 22 AWG cable, 1000mm long - 16 contacts (8+8). Fitted with floating jackscrews, hex socket head. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4141698 Double Row cable housings, and M80-9461602 metal backshells. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Female-to-Female with 22 AWG cable, 1000mm long - 16 contacts (8+8). Fitted with floating jackscrews, hex socket head. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding.
  • Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4141698 Double Row cable housings, and M80-9461602 metal backshells. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number M80-FB11670F2-1000F2
Product Name 8+8 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 1000mm, twisted pair double-end shielded, Jackscrews
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC11205L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
5+5 Pos. Male-Female DIL 18 AWG Cable Assembly, 450mm, Jackscrews - M300-MC11005M1-0450F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 175 C (-85 to 347 F)
View Details
25+25 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC15005L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11005M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details