Molex Cable Assy, Crimp Pin-Free End, 5.9; Connector To Connector Molex 214763-1222

Description
CABLE ASSY, CRIMP PIN-FREE END, 5.9"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 5.9"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 5.9; Connector To Connector Molex - 77AH5646 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 5.9; Connector To Connector Molex
77AH5646
Cable Assy, Crimp Pin-Free End, 5.9; Connector To Connector Molex 77AH5646
CABLE ASSY, CRIMP PIN-FREE END, 5.9"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 5.9"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5646
Product Name Cable Assy, Crimp Pin-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-25-S1G9 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q955-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type IEC 320-C19
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers