Molex Wire to Board Cables 214751-2051

Description
Molex 214751-2051 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 214751-2051 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2044637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044637
Wire to Board Cables 2044637
Molex 214751-2051 Wire to Board Cable

Molex 214751-2051 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2044635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044635
Wire to Board Cables 2044635
Molex 214751-2051 Wire to Board Cable

Molex 214751-2051 Wire to Board Cable

Supplier's Site
Wtb Cable, Micro-Fit Rcpt-Free End, 5.9; Connector To Connector Molex - 77AH5424 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, Micro-Fit Rcpt-Free End, 5.9; Connector To Connector Molex
77AH5424
Wtb Cable, Micro-Fit Rcpt-Free End, 5.9; Connector To Connector Molex 77AH5424
WTB CABLE, MICRO-FIT RCPT-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, MICRO-FIT RCPT-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:5Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2044637 77AH5424
Product Name Wire to Board Cables Wtb Cable, Micro-Fit Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details