Molex RF Antennas 2144140001

Description
5.9GHz DSRC, ISM Whip, Tilt RF Antenna 5.8GHz ~ 6GHz 3.9dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
5.9GHz DSRC, ISM Whip, Tilt RF Antenna 5.8GHz ~ 6GHz 3.9dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2144140001-ND - DigiKey
Thief River Falls, MN, United States
5.9GHz DSRC, ISM Whip, Tilt RF Antenna 5.8GHz ~ 6GHz 3.9dBi SMA Male Connector Mount

5.9GHz DSRC, ISM Whip, Tilt RF Antenna 5.8GHz ~ 6GHz 3.9dBi SMA Male Connector Mount

Buy Now Datasheet
Whip Antenna, 5.8-6Ghz, 3.9Dbi; Antenna Type Molex - 76AH2198 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 5.8-6Ghz, 3.9Dbi; Antenna Type Molex
76AH2198
Whip Antenna, 5.8-6Ghz, 3.9Dbi; Antenna Type Molex 76AH2198
WHIP ANTENNA, 5.8-6GHZ, 3.9DBI; Antenna Type:Whip; Frequency Min:5.8GHz; Frequency Max:6GHz; Antenna Mounting:SMA Connector; Gain:3.9dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

WHIP ANTENNA, 5.8-6GHZ, 3.9DBI; Antenna Type:Whip; Frequency Min:5.8GHz; Frequency Max:6GHz; Antenna Mounting:SMA Connector; Gain:3.9dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site
RF Antennas - 2144140001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2144140001
RF Antennas 2144140001
5.9GHz DSRC, ISM Whip, Tilt RF Antenna 5.8GHz ~ 6GHz 3.9dBi SMA Male Connector Mount

5.9GHz DSRC, ISM Whip, Tilt RF Antenna 5.8GHz ~ 6GHz 3.9dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 900-2144140001-ND 76AH2198 2144140001
Product Name RF Antennas Whip Antenna, 5.8-6Ghz, 3.9Dbi; Antenna Type Molex RF Antennas
Applications DSRC, ISM DSRC, ISM
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118903-1 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details