2.4425GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 3.8dBi, 6.4dBi U.FL (UMCC), IPEX MHF1 Adhesive
2.4425GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 3.8dBi, 6.4dBi U.FL (UMCC), IPEX MHF1 Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 900-2140610150-ND | 2140610150 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ | Bluetooth, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2442.5 to 5500.0 MHz | |
| Gain | 3.8 to 6.4 dB |
Vertical & 2 x Dual Slant ±45°