Molex RF Antennas 2133530200

Description
829MHz, 1.45GHz, 1.6GHz, 1.5605GHz, 1.5745GHz, 1.602GHz, 2.2GHz, 3.75GHz, 4.7GHz, 7.2GHz BeiDou, GLONASS, GPS, LTE, UWB PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.5GHz, 1.5GHz ~ 1.7GHz, 1.558GHz ~ 1.563GHz, 1.573GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz, 1.7GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 5.9GHz ~ 8.5GHz 2.5dBi, 2.3dBi, 2.3dBi, 5.4dBi, 5.4dBi, 4.5dBi, 7dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
829MHz, 1.45GHz, 1.6GHz, 1.5605GHz, 1.5745GHz, 1.602GHz, 2.2GHz, 3.75GHz, 4.7GHz, 7.2GHz BeiDou, GLONASS, GPS, LTE, UWB PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.5GHz, 1.5GHz ~ 1.7GHz, 1.558GHz ~ 1.563GHz, 1.573GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz, 1.7GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 5.9GHz ~ 8.5GHz 2.5dBi, 2.3dBi, 2.3dBi, 5.4dBi, 5.4dBi, 4.5dBi, 7dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2133530200-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.45GHz, 1.6GHz, 1.5605GHz, 1.5745GHz, 1.602GHz, 2.2GHz, 3.75GHz, 4.7GHz, 7.2GHz BeiDou, GLONASS, GPS, LTE, UWB PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.5GHz, 1.5GHz ~ 1.7GHz, 1.558GHz ~ 1.563GHz, 1.573GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz, 1.7GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 5.9GHz ~ 8.5GHz 2.5dBi, 2.3dBi, 2.3dBi, 5.4dBi, 5.4dBi, 4.5dBi, 7dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 1.45GHz, 1.6GHz, 1.5605GHz, 1.5745GHz, 1.602GHz, 2.2GHz, 3.75GHz, 4.7GHz, 7.2GHz BeiDou, GLONASS, GPS, LTE, UWB PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.5GHz, 1.5GHz ~ 1.7GHz, 1.558GHz ~ 1.563GHz, 1.573GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz, 1.7GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 5.9GHz ~ 8.5GHz 2.5dBi, 2.3dBi, 2.3dBi, 5.4dBi, 5.4dBi, 4.5dBi, 7dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Multi-Band Antennas - 2469596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2469596
Multi-Band Antennas 2469596
LTE/GPS combo flexible antenna 200mm

LTE/GPS combo flexible antenna 200mm

Supplier's Site
Multi-Band Antennas - 2469597P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2469597P
Multi-Band Antennas 2469597P
LTE/GPS combo flexible antenna 200mm

LTE/GPS combo flexible antenna 200mm

Supplier's Site
Multi-Band Antennas - 2469597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2469597
Multi-Band Antennas 2469597
LTE/GPS combo flexible antenna 200mm

LTE/GPS combo flexible antenna 200mm

Supplier's Site
RF Antennas - 2133530200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2133530200
RF Antennas 2133530200
829MHz, 1.45GHz, 1.6GHz, 1.5605GHz, 1.5745GHz, 1.602GHz, 2.2GHz, 3.75GHz, 4.7GHz, 7.2GHz BeiDou, GLONASS, GPS, LTE, UWB PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.5GHz, 1.5GHz ~ 1.7GHz, 1.558GHz ~ 1.563GHz, 1.573GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz, 1.7GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 5.9GHz ~ 8.5GHz 2.5dBi, 2.3dBi, 2.3dBi, 5.4dBi, 5.4dBi, 4.5dBi, 7dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 1.45GHz, 1.6GHz, 1.5605GHz, 1.5745GHz, 1.602GHz, 2.2GHz, 3.75GHz, 4.7GHz, 7.2GHz BeiDou, GLONASS, GPS, LTE, UWB PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.5GHz, 1.5GHz ~ 1.7GHz, 1.558GHz ~ 1.563GHz, 1.573GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz, 1.7GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 5.9GHz ~ 8.5GHz 2.5dBi, 2.3dBi, 2.3dBi, 5.4dBi, 5.4dBi, 4.5dBi, 7dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 900-2133530200-ND 2469596 2133530200
Product Name RF Antennas Multi-Band Antennas RF Antennas
Applications Cellular or PCS Terminal; GPS; BeiDou, GLONASS, GPS, LTE, UWB Multi-band Beidou, GLONASS, GPS, LTE, UWB
Primary Frequency Range 829.0 to 7200.0 MHz 698.0 to ? MHz
Gain 2.3 to 7 dB 2.4 dB
Technology Type Patch PCB Trace
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Multi-Band Antennas - 1248874 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details