WHIP ANTENNA, 5.15-5.85GHZ, 4.5DBI; Antenna Type:Whip; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:RP SMA Connector; Gain:4.5dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Antennas |
| Product Number | 65AH2342 |
| Product Name | Whip Antenna, 5.15-5.85Ghz, 4.5Dbi; Antenna Type Molex |
| Primary Frequency Range | 5150.0 to 5850.0 MHz |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)