5.8-8.5GHZ AUTO FLEXIBLE ANTENNA
5.9GHz, 7GHz Bluetooth, UWB, Wi-Fi, Zigbee™ Flat Patch RF Antenna 5.8GHz ~ 8.5GHz 5.25dBi, 6.05dBi MHF1 Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 900-2119969150-ND | 2119969150 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, UWB, Wi-Fi, Zigbee™ | Bluetooth, UWB, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 5900.0 to 7000.0 MHz | |
| Gain | 5.25 to 6.05 dB |