Molex WiFi Antennas 211996-0100

Description
5.9GHz flexible antenna with cable 100mm
Request a Quote Datasheet
Description
5.9GHz flexible antenna with cable 100mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 1896012 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
1896012
WiFi Antennas 1896012
5.9GHz flexible antenna with cable 100mm

5.9GHz flexible antenna with cable 100mm

Supplier's Site
WiFi Antennas - 1895731 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
1895731
WiFi Antennas 1895731
5.9GHz flexible antenna with cable 100mm

5.9GHz flexible antenna with cable 100mm

Supplier's Site
FLEX ANTENNA,5.9GHZ 100MM CBL,UFL CONN - 211996-0100 - Heilind Electronics, Inc.
Wilmington, MA, United States
FLEX ANTENNA,5.9GHZ 100MM CBL,UFL CONN
211996-0100
FLEX ANTENNA,5.9GHZ 100MM CBL,UFL CONN 211996-0100
FLEX ANTENNA,5.9GHZ 100MM CBL,UFL CONN

FLEX ANTENNA,5.9GHZ 100MM CBL,UFL CONN

Buy Now
Sheung Wan, Hong Kong
Antennas
211996-0100
Antennas 211996-0100
Antennas 5.9GHz Flex Antenna w/Cable 100mm

Antennas 5.9GHz Flex Antenna w/Cable 100mm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 1896012 211996-0100 211996-0100
Product Name WiFi Antennas FLEX ANTENNA,5.9GHZ 100MM CBL,UFL CONN Antennas
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513504-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
8 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - ONE mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details