Molex Ffc Jumper, 6 Position, 30V; No. Of Conductors Molex 21020-0058

Description
FFC JUMPER, 6 POSITION, 30V; No. of Conductors:6Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White; Cable Length:102mm RoHS Compliant: Yes
Description
FFC JUMPER, 6 POSITION, 30V; No. of Conductors:6Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White; Cable Length:102mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper, 6 Position, 30V; No. Of Conductors Molex - 83K9156 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper, 6 Position, 30V; No. Of Conductors Molex
83K9156
Ffc Jumper, 6 Position, 30V; No. Of Conductors Molex 83K9156
FFC JUMPER, 6 POSITION, 30V; No. of Conductors:6Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White; Cable Length:102mm RoHS Compliant: Yes

FFC JUMPER, 6 POSITION, 30V; No. of Conductors:6Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White; Cable Length:102mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K9156
Product Name Ffc Jumper, 6 Position, 30V; No. Of Conductors Molex
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details