Molex RF Antennas 2091420180

Description
829MHz, 2.2GHz, 3.55GHz LTE PCB Trace RF Antenna 698MHz ~ 4GHz 1.2dBi, 5.2dBi, 2.7dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
829MHz, 2.2GHz, 3.55GHz LTE PCB Trace RF Antenna 698MHz ~ 4GHz 1.2dBi, 5.2dBi, 2.7dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM26399-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM26399-ND
RF Antennas WM26399-ND
829MHz, 2.2GHz, 3.55GHz LTE PCB Trace RF Antenna 698MHz ~ 4GHz 1.2dBi, 5.2dBi, 2.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 2.2GHz, 3.55GHz LTE PCB Trace RF Antenna 698MHz ~ 4GHz 1.2dBi, 5.2dBi, 2.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
GSM & GPRS Antennas - 2182163 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2182163
GSM & GPRS Antennas 2182163
698~4000MHz flexible antenna 180mm cable

698~4000MHz flexible antenna 180mm cable

Supplier's Site
GSM & GPRS Antennas - 2182162 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2182162
GSM & GPRS Antennas 2182162
698~4000MHz flexible antenna 180mm cable

698~4000MHz flexible antenna 180mm cable

Supplier's Site
RF Antennas - 2091420180 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2091420180
RF Antennas 2091420180
829MHz, 2.2GHz, 3.55GHz LTE PCB Trace RF Antenna 698MHz ~ 4GHz 1.2dBi, 5.2dBi, 2.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 2.2GHz, 3.55GHz LTE PCB Trace RF Antenna 698MHz ~ 4GHz 1.2dBi, 5.2dBi, 2.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number WM26399-ND 2182163 2091420180
Product Name RF Antennas GSM & GPRS Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE Basestation LTE
Primary Frequency Range 829.0 to 3550.0 MHz 698.0 to ? MHz
Gain 1.2 to 5.2 dB 5.2 dB
Technology Type PCB Trace PCB Trace
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers