Molex RF Antennas - 209142-0180 209142-0180

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035668-209142-0180 Length: 85 mm Frequency: 3.8 GHz Thickness: 100 µm Cable Length: 180 mm Width: 14.5 mm Categories: RF Antennas Alternative Parts (Cross-Reference): 209142-0180209142-01 80.; 209142-0180..; 2091420180; 2091420180.; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035668-209142-0180 Length: 85 mm Frequency: 3.8 GHz Thickness: 100 µm Cable Length: 180 mm Width: 14.5 mm Categories: RF Antennas Alternative Parts (Cross-Reference): 209142-0180209142-01 80.; 209142-0180..; 2091420180; 2091420180.; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 209142-0180 - 209142-0180 - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - 209142-0180
209142-0180
RF Antennas - 209142-0180 209142-0180
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035668-209142-0180 Length: 85 mm Frequency: 3.8 GHz Thickness: 100 µm Cable Length: 180 mm Width: 14.5 mm Categories: RF Antennas Alternative Parts (Cross-Reference): 209142-0180209142-01 80.; 209142-0180..; 2091420180; 2091420180.; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035668-209142-0180
Length: 85 mm
Frequency: 3.8 GHz
Thickness: 100 µm
Cable Length: 180 mm
Width: 14.5 mm
Categories: RF Antennas
Alternative Parts (Cross-Reference): 209142-0180209142-0180.; 209142-0180..; 2091420180; 2091420180.;
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
698MHz 4000MHz Rf Antenna - 875-209142-0180 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
698MHz 4000MHz Rf Antenna
875-209142-0180
698MHz 4000MHz Rf Antenna 875-209142-0180
Antennas 698MHz-4000MHz Flex Antenna 180MM LGTH Product overview: 209142-0180 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 698MHz, 4000MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 698MHz, 4000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-209142-0180 can be used for catalog matching and distributor lookup.

Antennas 698MHz-4000MHz Flex Antenna 180MM LGTH Product overview: 209142-0180 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 698MHz, 4000MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 698MHz, 4000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-209142-0180 can be used for catalog matching and distributor lookup.

Supplier's Site
698-4000Mhz Flexible Antenna 180Mm Cable Rohs Compliant Molex - 84AC5253 - Newark, An Avnet Company
Chicago, IL, United States
698-4000Mhz Flexible Antenna 180Mm Cable Rohs Compliant Molex
84AC5253
698-4000Mhz Flexible Antenna 180Mm Cable Rohs Compliant Molex 84AC5253
698-4000MHZ FLEXIBLE ANTENNA 180MM CABLE ROHS COMPLIANT: YES

698-4000MHZ FLEXIBLE ANTENNA 180MM CABLE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
209142-0180
Antennas 209142-0180
Antennas 698MHz-4000MHz Flex Antenna 180MM LGTH

Antennas 698MHz-4000MHz Flex Antenna 180MM LGTH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 209142-0180 875-209142-0180 84AC5253 209142-0180
Product Name RF Antennas - 209142-0180 698MHz 4000MHz Rf Antenna 698-4000Mhz Flexible Antenna 180Mm Cable Rohs Compliant Molex Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
GSM PCB Internal Antenna with 1.13mm Cable (L-10cm) + UFL Connector - ET-GSPC-5L10CP1-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 3 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers