Molex RF Antennas 2084829100

Description
WIFI6E AUTO 2X2 MIMO FLEXIBLE AN
Request a Quote Datasheet
Description
WIFI6E AUTO 2X2 MIMO FLEXIBLE AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2084829100-ND - DigiKey
Thief River Falls, MN, United States
WIFI6E AUTO 2X2 MIMO FLEXIBLE AN

WIFI6E AUTO 2X2 MIMO FLEXIBLE AN

Buy Now Datasheet
WiFi Antennas - 180955 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
180955
WiFi Antennas 180955
WiFi6E Auto 2x2 MIMO Flexible Ant 100mm

WiFi6E Auto 2x2 MIMO Flexible Ant 100mm

Supplier's Site
RF Antennas - 2084829100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2084829100
RF Antennas 2084829100
2.45GHz, 5.5GHz, 6.525GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz MHF1 Adhesive

2.45GHz, 5.5GHz, 6.525GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 900-2084829100-ND 180955 2084829100
Product Name RF Antennas WiFi Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Modem or Wireless Network Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6525.0 MHz 2400.0 to ? MHz
Technology Type Patch Patch; Flat Patch
Additional Features Cable - 100mm
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2391434 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2690.0 to ? MHz
Gain 4 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details