Molex Molex 2077820002 Squba 3.6 Sealed Receptacle Assembly, 2 Circuits, 20-16 Ga. 2077820002

Description
Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2077820002 Squba 3.6 Sealed Receptacle Assembly Category: Squba Connectors Manufacturer: Molex Series: Squba 3.6 Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged Connector is constructed to align terminals to prevent seal from being punctured during assembly Sealed proven performance delivers an IP68 sealed rating Current Rating of up to 14A Voltage Rating: 600V Operating Temperature Range: -40°F (-40°C) to 221°F (105°C) Terminals Needed: 38958 & 38959
Request a Quote
Description
Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2077820002 Squba 3.6 Sealed Receptacle Assembly Category: Squba Connectors Manufacturer: Molex Series: Squba 3.6 Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged Connector is constructed to align terminals to prevent seal from being punctured during assembly Sealed proven performance delivers an IP68 sealed rating Current Rating of up to 14A Voltage Rating: 600V Operating Temperature Range: -40°F (-40°C) to 221°F (105°C) Terminals Needed: 38958 & 38959
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molex 2077820002 Squba 3.6 Sealed Receptacle Assembly, 2 Circuits, 20-16 Ga. - 38953 - Waytek, Inc.
Chanhassen, MN, United States
Molex 2077820002 Squba 3.6 Sealed Receptacle Assembly, 2 Circuits, 20-16 Ga.
38953
Molex 2077820002 Squba 3.6 Sealed Receptacle Assembly, 2 Circuits, 20-16 Ga. 38953
Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2077820002 Squba 3.6 Sealed Receptacle Assembly Category: Squba Connectors Manufacturer: Molex Series: Squba 3.6 Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged Connector is constructed to align terminals to prevent seal from being punctured during assembly Sealed proven performance delivers an IP68 sealed rating Current Rating of up to 14A Voltage Rating: 600V Operating Temperature Range: -40°F (-40°C) to 221°F (105°C) Terminals Needed: 38958 & 38959

Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications.

  • Molex 2077820002 Squba 3.6 Sealed Receptacle Assembly
  • Category: Squba Connectors
  • Manufacturer: Molex
  • Series: Squba 3.6
  • Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged
  • Connector is constructed to align terminals to prevent seal from being punctured during assembly
  • Sealed proven performance delivers an IP68 sealed rating
  • Current Rating of up to 14A
  • Voltage Rating: 600V
  • Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
  • Terminals Needed: 38958 & 38959
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38953
Product Name Molex 2077820002 Squba 3.6 Sealed Receptacle Assembly, 2 Circuits, 20-16 Ga.
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight 15° Angled Receptacle - F42S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3-Prong Straight Plug, 15 Amp 250 Volt 6-15P with Green Neon Light - 4537 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details