SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4301.0523

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a fuseholder, designed for panel mounting. It is available in screw-on and snap-in versions, accommodating panel thicknesses of up to 8 mm. The inlet supports 1- or 2-pole configurations and includes a fuseholder for 5 x 20 mm fuse-links. It features a voltage selector and is suitable for applications in accordance with IEC/UL 62368-1, making it appropriate for audio/video and information technology equipment. This inlet has a rated current of 10 A at 250 VAC and operates within a temperature range of -25 °C to 70 °C. It meets IP40 protection standards on the front side and is compliant with various safety standards, including IEC 60335-1 for appliances in unattended use. The product is constructed from thermoplastic material rated UL 94V-0 and includes quick connect terminals measuring 4.8 x 0.8 mm. The inlet is designed for use in industrial environments and has received multiple approvals, including VDE, UL, and CCC certifications. It is suitable for protection class I appliances and features a V-Lock cord retaining system to prevent accidental disconnection.

Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a fuseholder, designed for panel mounting. It is available in screw-on and snap-in versions, accommodating panel thicknesses of up to 8 mm. The inlet supports 1- or 2-pole configurations and includes a fuseholder for 5 x 20 mm fuse-links. It features a voltage selector and is suitable for applications in accordance with IEC/UL 62368-1, making it appropriate for audio/video and information technology equipment. This inlet has a rated current of 10 A at 250 VAC and operates within a temperature range of -25 °C to 70 °C. It meets IP40 protection standards on the front side and is compliant with various safety standards, including IEC 60335-1 for appliances in unattended use. The product is constructed from thermoplastic material rated UL 94V-0 and includes quick connect terminals measuring 4.8 x 0.8 mm. The inlet is designed for use in industrial environments and has received multiple approvals, including VDE, UL, and CCC certifications. It is suitable for protection class I appliances and features a V-Lock cord retaining system to prevent accidental disconnection.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-6892-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-6892-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-6892-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 4301.0523 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4301.0523
AC Power Entry Modules 4301.0523
AC Power Entry Modules KEA PWR ENTRY MODUL 10A

AC Power Entry Modules KEA PWR ENTRY MODUL 10A

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-6892-ND 4301.0523
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
Standards / Certifications UL; CSA; CCC, CSA, ENEC, UL
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Small Box Receptacle - D52S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
AC Power Entry Modules - 3-100-794 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details