Molex Cellular Antenna, 1.71-2.7Ghz, 4.4Dbi; Antenna Type Molex 206760-0001.

Description
CELLULAR ANTENNA, 1.71-2.7GHZ, 4.4DBI; Antenna Type:Cellular / LTE; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:SMD; Gain:4.4dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes
Description
CELLULAR ANTENNA, 1.71-2.7GHZ, 4.4DBI; Antenna Type:Cellular / LTE; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:SMD; Gain:4.4dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cellular Antenna, 1.71-2.7Ghz, 4.4Dbi; Antenna Type Molex - 69AC7431 - Newark, An Avnet Company
Chicago, IL, United States
Cellular Antenna, 1.71-2.7Ghz, 4.4Dbi; Antenna Type Molex
69AC7431
Cellular Antenna, 1.71-2.7Ghz, 4.4Dbi; Antenna Type Molex 69AC7431
CELLULAR ANTENNA, 1.71-2.7GHZ, 4.4DBI; Antenna Type:Cellular / LTE; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:SMD; Gain:4.4dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

CELLULAR ANTENNA, 1.71-2.7GHZ, 4.4DBI; Antenna Type:Cellular / LTE; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:SMD; Gain:4.4dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 69AC7431
Product Name Cellular Antenna, 1.71-2.7Ghz, 4.4Dbi; Antenna Type Molex
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details