The Conn, Stacking, Header, 404Pos, 15Row from Molex is a hermaphroditic connector designed for board-to-board applications. It features a total of 404 circuits arranged in 15 rows, with a vertical orientation. The connector has a mating interface pitch of 1.50mm and 4.00mm, and is stackable, allowing for efficient space utilization in designs. Constructed from high-temperature thermoplastic resin, the connector is rated for operating temperatures between -55°C and +105°C. It supports a maximum current of 1.0A per contact and a voltage rating of 30V AC/DC. The connector is designed for surface mount termination and is compliant with RoHS standards, ensuring it meets environmental regulations. The product is packaged in embossed tape on a reel for convenient handling and assembly. Its durability is rated for up to 100 mating cycles, making it suitable for applications requiring reliable connections. The connector is polarized to both the mating part and the PCB, enhancing connection integrity.
CONN, STACKING, HEADER, 404POS, 15ROW; Product Range:Mirror Mezz 202828 Series; No. of Contacts:404Contacts
CONN, STACKING, HEADER, 404POS, 15ROW; Product Range:Mirror Mezz 202828 Series; No. of Contacts:404Contacts
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84AC3588 |
| Product Name | Conn, Stacking, Header, 404Pos, 15Row; Product Range Molex |
| Termination | Surface Mount |