Molex HI CURR UNV CLMP TRM BLK,3P DIN-RL MT,150A/600V 201606-6163

Description
HI CURR UNV CLMP TRM BLK,3P DIN-RL MT,150A/600V
Request a Quote Datasheet
Description
HI CURR UNV CLMP TRM BLK,3P DIN-RL MT,150A/600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HI CURR UNV CLMP TRM BLK,3P DIN-RL MT,150A/600V - 201606-6163 - Heilind Electronics, Inc.
Wilmington, MA, United States
HI CURR UNV CLMP TRM BLK,3P DIN-RL MT,150A/600V
201606-6163
HI CURR UNV CLMP TRM BLK,3P DIN-RL MT,150A/600V 201606-6163
HI CURR UNV CLMP TRM BLK,3P DIN-RL MT,150A/600V

HI CURR UNV CLMP TRM BLK,3P DIN-RL MT,150A/600V

Buy Now
Fixed Terminal Blocks - 201606-6163 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
201606-6163
Fixed Terminal Blocks 201606-6163
Fixed Terminal Blocks HC UNVCLP 150A 3CKT GRY/GRY 600V

Fixed Terminal Blocks HC UNVCLP 150A 3CKT GRY/GRY 600V

Buy Now Datasheet
Terminal Block, Dinrail, 3Pos, 0Awg; No. Of Positions Molex - 48AC7704 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Dinrail, 3Pos, 0Awg; No. Of Positions Molex
48AC7704
Terminal Block, Dinrail, 3Pos, 0Awg; No. Of Positions Molex 48AC7704
TERMINAL BLOCK, DINRAIL, 3POS, 0AWG; No. of Positions:3Ways; Wire Size AWG Min:6AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:53mm2; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:600V; No. of Levels:1; Product RoHS Compliant: Yes

TERMINAL BLOCK, DINRAIL, 3POS, 0AWG; No. of Positions:3Ways; Wire Size AWG Min:6AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:53mm2; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:600V; No. of Levels:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 201606-6163 201606-6163 48AC7704
Product Name HI CURR UNV CLMP TRM BLK,3P DIN-RL MT,150A/600V Fixed Terminal Blocks Terminal Block, Dinrail, 3Pos, 0Awg; No. Of Positions Molex
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-24D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 24
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double Turret Terminal Board - 15443 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 38
Body Material Phenolic, XP
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details