Molex Card Edge Conn, Single Side, 2Pos, Cable; Card Edge Connector Type Molex 200890-0202

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Card Edge Conn, Single Side, 2Pos, Cable; Card Edge Connector Type Molex - 50AC9044 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 2Pos, Cable; Card Edge Connector Type Molex
50AC9044
Card Edge Conn, Single Side, 2Pos, Cable; Card Edge Connector Type Molex 50AC9044
CARD EDGE CONN, SINGLE SIDE, 2POS, CABLE; Card Edge Connector Type:Single Side; Card Thickness:1.2mm; No. of Contacts:2 Contacts; Connector Mounting:Cable Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Crimp RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 2POS, CABLE; Card Edge Connector Type:Single Side; Card Thickness:1.2mm; No. of Contacts:2 Contacts; Connector Mounting:Cable Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site
Edgelock 2-Ckt Hsg For 1.2Mm Pcb Thick / Molex Molex - 77AC7960 - Newark, An Avnet Company
Chicago, IL, United States
Edgelock 2-Ckt Hsg For 1.2Mm Pcb Thick / Molex Molex
77AC7960
Edgelock 2-Ckt Hsg For 1.2Mm Pcb Thick / Molex Molex 77AC7960
Edgelock 2-ckt Hsg for 1.2mm PCB Thick / Molex

Edgelock 2-ckt Hsg for 1.2mm PCB Thick / Molex

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 200890-0202 50AC9044 77AC7960
Product Name Card Edge Conn, Single Side, 2Pos, Cable; Card Edge Connector Type Molex Edgelock 2-Ckt Hsg For 1.2Mm Pcb Thick / Molex Molex
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
High Speed Backplane Connectors - 1410140-2 - TE Connectivity
Specs
Connector Type Board Mount Connector; Board to Board Connector
Mounting Board Mount
Current Rating 1.0 amps
View Details
7 suppliers