TE Connectivity High Speed Backplane Connectors 1410140-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410140-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410140-2
High Speed Backplane Connectors 1410140-2
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Center
  • Number of Columns : 16
  • Number of Positions : 144
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1410140-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410140-2
Backplane Connectors 1410140-2
MULTIGIG RT T2 .8 BP FULL CNT

MULTIGIG RT T2 .8 BP FULL CNT

Buy Now
Connectors Miscellaneous - 1410140-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
1410140-2
Connectors Miscellaneous 1410140-2
MULTIGIG RT T2 .8 BP FULL CNT

MULTIGIG RT T2 .8 BP FULL CNT

Buy Now
Singapore, Singapore
Electronic Connector
407-1410140-2
Electronic Connector 407-1410140-2
High Speed / Modular Connectors MULTIGIG RT T2 .8" BP FULL CNTR Product overview: 1410140-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410140-2 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors MULTIGIG RT T2 .8" BP FULL CNTR Product overview: 1410140-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410140-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1410140-2 Rohs Compliant Te Connectivity - 98AC4862 - Newark, An Avnet Company
Chicago, IL, United States
1410140-2 Rohs Compliant Te Connectivity
98AC4862
1410140-2 Rohs Compliant Te Connectivity 98AC4862
1410140-2 ROHS COMPLIANT: YES

1410140-2 ROHS COMPLIANT: YES

Supplier's Site
Conn, Backplane, Rcpt, 144Pos, 1.8Mm; Product Range Te Connectivity - 39AH1130 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 144Pos, 1.8Mm; Product Range Te Connectivity
39AH1130
Conn, Backplane, Rcpt, 144Pos, 1.8Mm; Product Range Te Connectivity 39AH1130
CONN, BACKPLANE, RCPT, 144POS, 1.8MM; Product Range:MULTIGIG RT2 Series; No. of Contacts:144Contacts ; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of RoHS Compliant: Yes

CONN, BACKPLANE, RCPT, 144POS, 1.8MM; Product Range:MULTIGIG RT2 Series; No. of Contacts:144Contacts; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 1410140-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410140-2
Backplane Connectors - Specialized 1410140-2
CONN RCPT VITA46 144POS PCB

CONN RCPT VITA46 144POS PCB

Supplier's Site Datasheet
Specialized - 1410140-2 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1410140-2
Specialized 1410140-2
CONN RCPT VITA46 144POS PCB

CONN RCPT VITA46 144POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410140-2 1410140-2 1410140-2 407-1410140-2 98AC4862 39AH1130 1410140-2 1410140-2
Product Name High Speed Backplane Connectors Backplane Connectors Connectors Miscellaneous Electronic Connector 1410140-2 Rohs Compliant Te Connectivity Conn, Backplane, Rcpt, 144Pos, 1.8Mm; Product Range Te Connectivity Backplane Connectors - Specialized Specialized
Category Board to Board Connector
Mounting Board Mount Through Hole
Current Rating 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch)
Unlock Full Specs
to access all available technical data