Molex Ring Terminals 192210231

Description
Molex 192210231 Ring Terminal
Request a Quote Datasheet
Description
Molex 192210231 Ring Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 534385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
534385
Ring Terminals 534385
Molex 192210231 Ring Terminal

Molex 192210231 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - WM5940-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
WM5940-ND
Terminals - Ring Connectors WM5940-ND
CONN RING FLAT 4AWG #5/16 CRIMP

CONN RING FLAT 4AWG #5/16 CRIMP

Buy Now Datasheet
Molex 192210231 Tinned Copper Eyelet Battery Cable Lug, 4Ga., 5/16
Chanhassen, MN, United States
Molex 192210231 Tinned Copper Eyelet Battery Cable Lug, 4Ga., 5/16" stud, Plated
36167
Molex 192210231 Tinned Copper Eyelet Battery Cable Lug, 4Ga., 5/16" stud, Plated 36167
Molex 192210231 Tinned Copper Eyelet Battery Cable Lug Category: Eyelets Manufacturer: Molex Stud Size: 5/16 Wire Gauge 4 Orientation: Straight Material: Tinned Copper Meets UL requirements Heavy wall for maximum amperage and conductivity RoHS Compliant
  • Molex 192210231 Tinned Copper Eyelet Battery Cable Lug
  • Category: Eyelets
  • Manufacturer: Molex
  • Stud Size: 5/16
  • Wire Gauge 4
  • Orientation: Straight
  • Material: Tinned Copper
  • Meets UL requirements
  • Heavy wall for maximum amperage and conductivity
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Waytek, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 534385 WM5940-ND 36167
Product Name Ring Terminals Terminals - Ring Connectors Molex 192210231 Tinned Copper Eyelet Battery Cable Lug, 4Ga., 5/16" stud, Plated
Terminal Type Ring Terminal; Ring Terminals Ring Terminal; Flat Sided, Tubular (Battery Lugs) Battery Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1633-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
2 suppliers
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details