Molex SA-221-06T RING PERMA- SEAL TAPED 19164-1141

Description
SA-221-06T RING PERMA- SEAL TAPED
Request a Quote
Description
SA-221-06T RING PERMA- SEAL TAPED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SA-221-06T RING PERMA- SEAL TAPED - 19164-1141 - Heilind Electronics, Inc.
Wilmington, MA, United States
SA-221-06T RING PERMA- SEAL TAPED
19164-1141
SA-221-06T RING PERMA- SEAL TAPED 19164-1141
SA-221-06T RING PERMA- SEAL TAPED

SA-221-06T RING PERMA- SEAL TAPED

Buy Now
Molex 19164-1141 Perma-Seal Ring Terminal, 22-18 Ga., #6 Stud, Heat Shrink Insulated, Mylar Tape Reel - 30800R - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-1141 Perma-Seal Ring Terminal, 22-18 Ga., #6 Stud, Heat Shrink Insulated, Mylar Tape Reel
30800R
Molex 19164-1141 Perma-Seal Ring Terminal, 22-18 Ga., #6 Stud, Heat Shrink Insulated, Mylar Tape Reel 30800R
Molex 19164-1141 Perma-Seal Ring Terminal Category: Ring Terminals Manufacturer: Molex Wire Gauge: 22-18 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
  • Molex 19164-1141 Perma-Seal Ring Terminal
  • Category: Ring Terminals
  • Manufacturer: Molex
  • Wire Gauge: 22-18 Ga.
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F (-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion
  • NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 19164-1141 30800R
Product Name SA-221-06T RING PERMA- SEAL TAPED Molex 19164-1141 Perma-Seal Ring Terminal, 22-18 Ga., #6 Stud, Heat Shrink Insulated, Mylar Tape Reel
Terminal Type Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Insulated Ferrules - 2207.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details