SPADE INSULKRIMP (BB-227-10X) ROHS COMPLIANT: YES
TERMINAL, FORK TONGUE, #10, 16-14AWG; Product Range:InsulKrimp 19144 Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm2; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride);
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 55H4804 | 39AH5968 |
| Product Name | Spade Insulkrimp (Bb-227-10X) Rohs Compliant Molex | Terminal, Fork Tongue, #10, 16-14Awg; Product Range Molex |
| Terminal Type | Spade Crimp | Spade Crimp |