MOLEX
19128-0055 -- MOLEX 19128-0055 BLOCK TERMINAL, #10 STUD, 16-14 GA., NON-INSULATED
Molex
Molex 19128-0055 Block Terminal, #10 Stud, 16-14 Ga., Non-Insulated
19128-0055
Description
Molex 19128-0055 Non-Insulated Block Terminals
Category: Spade Terminals
Manufacturer: Molex
Series: Krimptite
Connector Type: Block Spade Terminal
Stud Size: #10
Insulation: Non-Insulated
Wire Gauge 16-14 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Request a Quote
Email Supplier
Description
Molex 19128-0055 Non-Insulated Block Terminals
Category: Spade Terminals
Manufacturer: Molex
Series: Krimptite
Connector Type: Block Spade Terminal
Stud Size: #10
Insulation: Non-Insulated
Wire Gauge 16-14 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Request a Quote
Email Supplier
Suppliers
Molex 19128-0055 Block Terminal, #10 Stud, 16-14 Ga., Non-Insulated
31028
Molex 19128-0055 Non-Insulated Block Terminals
Category: Spade Terminals
Manufacturer: Molex
Series: Krimptite
Connector Type: Block Spade Terminal
Stud Size: #10
Insulation: Non-Insulated
Wire Gauge 16-14 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
- Molex 19128-0055 Non-Insulated Block Terminals
- Category: Spade Terminals
- Manufacturer: Molex
- Series: Krimptite
- Connector Type: Block Spade Terminal
- Stud Size: #10
- Insulation: Non-Insulated
- Wire Gauge 16-14 Ga.
- Material: Tin plated copper
- Allows for easy wire insertion
- Butted seam barrel for extra wire grip
Supplier's Site
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
31028 |
|
Product Name
|
Molex 19128-0055 Block Terminal, #10 Stud, 16-14 Ga., Non-Insulated |
|
Terminal Type
|
Fork Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Keystone Electronics Corp.
Terminal Type
Single End
Material
Brass
Features
Insulated
View Details
2 suppliers
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
Terminal Type
Quick Disconnect
Material
Copper
Features
Insulated
View Details