Molex Terminal, Fork Tongue, #5, Red, 18Awg; Product Range Molex 19115-0007

Description
TERMINAL, FORK TONGUE, #5, RED, 18AWG; Product Range:Avikrimp 19115 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Colour:Red RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK TONGUE, #5, RED, 18AWG; Product Range:Avikrimp 19115 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork Tongue, #5, Red, 18Awg; Product Range Molex - 94C7803 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #5, Red, 18Awg; Product Range Molex
94C7803
Terminal, Fork Tongue, #5, Red, 18Awg; Product Range Molex 94C7803
TERMINAL, FORK TONGUE, #5, RED, 18AWG; Product Range:Avikrimp 19115 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #5, RED, 18AWG; Product Range:Avikrimp 19115 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19115-0007
Terminals 19115-0007
Terminals SNAP SPADE AVIKRIMP VIKRIMP (AA-8704-05)

Terminals SNAP SPADE AVIKRIMP VIKRIMP (AA-8704-05)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 94C7803 19115-0007
Product Name Terminal, Fork Tongue, #5, Red, 18Awg; Product Range Molex Terminals
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details