Molex Terminal, Ring Tongue, 1/2", 10Awg, Yel; Stud Size - Metric Molex 19073-0145

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 10Awg, Yel; Stud Size - Metric Molex
94C7686
Terminal, Ring Tongue, 1/2", 10Awg, Yel; Stud Size - Metric Molex 94C7686
TERMINAL, RING TONGUE, 1/2", 10AWG, YEL; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:10AWG; Conductor Area CSA:5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2", 10AWG, YEL; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:10AWG; Conductor Area CSA:5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 10Awg, Yel Rohs Compliant Molex
01AH0422
Terminal, Ring Tongue, 1/2", 10Awg, Yel Rohs Compliant Molex 01AH0422
TERMINAL, RING TONGUE, 1/2", 10AWG, YEL ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, 1/2", 10AWG, YEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19073-0145 94C7686 01AH0422
Product Name Terminal, Ring Tongue, 1/2", 10Awg, Yel; Stud Size - Metric Molex Terminal, Ring Tongue, 1/2", 10Awg, Yel Rohs Compliant Molex
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details