Maury Microwave Coaxial Adapters 2922A

Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2922A is a precision TNC female to TNC female in-series adapter for use in VNA applications, rated for operation from DC to 18 GHz with a maximum VSWR of 1.05 from DC to 4 GHz and 1.10 from 4 to 18 GHz. It has an insertion length of 1.993 inches (5.06 cm) and is constructed with gold-plated beryllium copper for durability and stable performance. The adapter complies with MIL-C-39012/26/27, MIL-T-81490, and IEC 169-17 specifications.

Datasheet Summary
Powered by GS/AI

The 2922A is a precision TNC female to TNC female in-series adapter for use in VNA applications, rated for operation from DC to 18 GHz with a maximum VSWR of 1.05 from DC to 4 GHz and 1.10 from 4 to 18 GHz. It has an insertion length of 1.993 inches (5.06 cm) and is constructed with gold-plated beryllium copper for durability and stable performance. The adapter complies with MIL-C-39012/26/27, MIL-T-81490, and IEC 169-17 specifications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 2922A - Maury Microwave
Ontario, CA, United States
Coaxial Adapters
2922A
Coaxial Adapters 2922A
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Coaxial Connectors
Product Number 2922A
Product Name Coaxial Adapters
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - J236B3 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 50.000 GHz
View Details
Coaxial Adapters - 8021B3 - Maury Microwave
Specs
Gender Male / Plug
Frequency 34.000 GHz
View Details
Coaxial Adapters - 7824C1 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 50.000 GHz
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type TNC; Type N
Gender Female / Jack
Frequency 18.000 GHz
View Details