Molex Connectors, Interconnects - Terminals - Ring Connectors 190700007

Description
Manufacturer: Molex Win Source Part Number: 1333832-0190700007 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Bulk Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Copper Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.028" (0.71mm) Width - Outer Edges: 0.235" (5.96mm) Length - Overall: 0.709" (18.01mm) Insulation: Insulated Insulation Diameter: 0.145" (3.68mm) Stud/Tab Size: 4 Stud ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 19070-0007,WM18272,0 19070-0007-C,19070-0 007-C,190700007,AA-2 20-04X,019070-0007,1 90-70-0007-C,1907000 07-C,WM18272-NDR,019 0700007-C Base Product Number: 019070 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333832-0190700007 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Bulk Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Copper Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.028" (0.71mm) Width - Outer Edges: 0.235" (5.96mm) Length - Overall: 0.709" (18.01mm) Insulation: Insulated Insulation Diameter: 0.145" (3.68mm) Stud/Tab Size: 4 Stud ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 19070-0007,WM18272,0 19070-0007-C,19070-0 007-C,190700007,AA-2 20-04X,019070-0007,1 90-70-0007-C,1907000 07-C,WM18272-NDR,019 0700007-C Base Product Number: 019070 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1333832-0190700007 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333832-0190700007
Connectors, Interconnects - Terminals - Ring Connectors 1333832-0190700007
Manufacturer: Molex Win Source Part Number: 1333832-0190700007 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Bulk Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Copper Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.028" (0.71mm) Width - Outer Edges: 0.235" (5.96mm) Length - Overall: 0.709" (18.01mm) Insulation: Insulated Insulation Diameter: 0.145" (3.68mm) Stud/Tab Size: 4 Stud ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 19070-0007,WM18272,0 19070-0007-C,19070-0 007-C,190700007,AA-2 20-04X,019070-0007,1 90-70-0007-C,1907000 07-C,WM18272-NDR,019 0700007-C Base Product Number: 019070 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333832-0190700007
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Bulk
Color: Red
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Copper
Material - Insulation: Poly-Vinyl Chloride (PVC)
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.028" (0.71mm)
Width - Outer Edges: 0.235" (5.96mm)
Length - Overall: 0.709" (18.01mm)
Insulation: Insulated
Insulation Diameter: 0.145" (3.68mm)
Stud/Tab Size: 4 Stud
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 19070-0007,WM18272,019070-0007-C,19070-0007-C,190700007,AA-220-04X,019070-0007,190-70-0007-C,190700007-C,WM18272-NDR,0190700007-C
Base Product Number: 019070
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Terminals - 0190700007 - 905635-0190700007 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 0190700007
905635-0190700007
Terminals - 0190700007 905635-0190700007
Manufacturer: Molex, LLC Win Source Part Number: 905635-0190700007 Series: InsulKrimp Features: Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 019070 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 019070-0007, 019070-0007-C, 0190700007-C, 190-70-0007-C, 19070-0007, 19070-0007-C, 190700007, 190700007-C, AA-220-04X, WM18272, WM18272-NDR

Manufacturer: Molex, LLC
Win Source Part Number: 905635-0190700007
Series: InsulKrimp
Features: Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 019070
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 019070-0007, 019070-0007-C, 0190700007-C, 190-70-0007-C, 19070-0007, 19070-0007-C, 190700007, 190700007-C, AA-220-04X, WM18272, WM18272-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1333832-0190700007 905635-0190700007
Product Name Connectors, Interconnects - Terminals - Ring Connectors Terminals - 0190700007
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details