TERMINAL, RING TONGUE, #6, RED, 18AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 55H3735 |
| Product Name | Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex |
| Contact Size (AWG) | ? to 18 AWG |