Keystone Electronics Corp. PC Pin, Single Post Connectors 1230

Description
"PC Pin Terminal Connector Through Hole Nickel 0.156"" (3.96mm) Dia"
Request a Quote Datasheet
Description
"PC Pin Terminal Connector Through Hole Nickel 0.156"" (3.96mm) Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin, Single Post Connectors - 36-1230-ND - DigiKey
Thief River Falls, MN, United States
PC Pin, Single Post Connectors
36-1230-ND
PC Pin, Single Post Connectors 36-1230-ND
"PC Pin Terminal Connector Through Hole Nickel 0.156"" (3.96mm) Dia"

"PC Pin Terminal Connector Through Hole Nickel 0.156"" (3.96mm) Dia"

Buy Now Datasheet
Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors - 1333815-1230 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors
1333815-1230
Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors 1333815-1230
Manufacturer: Keystone Electronics Win Source Part Number: 1333815-1230 Category: Connectors, Interconnects>Termin als>PC Pin, Single Post Connectors Packaging: Bulk Termination: Staking Flare Contact Finish: Nickel Contact Material: Brass Standard Package: 100 Mounting: Through Hole Terminal Type: PC Pin Length - Overall: 0.504" (12.80mm) Insulation: Non-Insulated Flange Diameter: 0.215" (5.46mm) Terminal Style: Single End Board Thickness: 0.062" (1.57mm) or 0.093" (2.36mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Pin Size - Above Flange: 0.156" (3.96mm) Dia Pin Size - Below Flange: 0.156" (3.96mm) Dia Length - Above Flange: 0.347" (8.81mm) Length - Below Flange: 0.125" (3.18mm) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 1230K,1230K-ND,36-12 30 RoHS Status: ROHS3 Compliant

Manufacturer: Keystone Electronics
Win Source Part Number: 1333815-1230
Category: Connectors, Interconnects>Terminals>PC Pin, Single Post Connectors
Packaging: Bulk
Termination: Staking Flare
Contact Finish: Nickel
Contact Material: Brass
Standard Package: 100
Mounting: Through Hole
Terminal Type: PC Pin
Length - Overall: 0.504" (12.80mm)
Insulation: Non-Insulated
Flange Diameter: 0.215" (5.46mm)
Terminal Style: Single End
Board Thickness: 0.062" (1.57mm) or 0.093" (2.36mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Pin Size - Above Flange: 0.156" (3.96mm) Dia
Pin Size - Below Flange: 0.156" (3.96mm) Dia
Length - Above Flange: 0.347" (8.81mm)
Length - Below Flange: 0.125" (3.18mm)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 1230K,1230K-ND,36-1230
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-1230-ND 1333815-1230
Product Name PC Pin, Single Post Connectors Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7696-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102153-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers