RING NYLAKRIMP FUNNEL ENTRY (D-952-12) ROHS COMPLIANT: YES
TERMINAL, RING TONGUE, 1/2", 8AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:NylaKrimp 19067 Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 55H3509 | 39AH5887 |
| Product Name | Ring Nylakrimp Funnel Entry (D-952-12) Rohs Compliant Molex | Terminal, Ring Tongue, 1/2", 8Awg; Stud Size - Metric Molex |
| Contact Size (AWG) | ? to 8 AWG |