The Conn, Stacking, Header, 180Pos, 6Rows from the Molex NeoPress 173363 Series features a total of 180 circuits arranged in six rows, with a pitch of 3.50mm. It is designed for board-to-board signal applications and has a vertical orientation. The connector is constructed with a high-performance alloy for the metal components and features gold plating over nickel for the mating area, while the termination is tin over nickel. The product is rated for a maximum current of 1.0A and a maximum voltage of 30V AC (RMS). It operates within a temperature range of -55°C to +85°C and has a durability rating of up to 100 mating cycles. The connector is stackable and shrouded, providing additional functionality for compact designs. It is compliant with RoHS standards and has a low-halogen designation.
CONN, STACKING, HEADER, 180POS, 6ROWS; Product Range:NeoPress 173363 Series; No. of Contacts:180Contacts
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 32AH8545 |
| Product Name | Conn, Stacking, Header, 180Pos, 6Rows; Product Range Molex |
| Product Type | IC Headers |