FCT TERM SIGN RCPT CRP 8U 20-24 AWG ROHS COMPLIANT: YES
D-SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Molex Standard D-Sub Connectors; Contact Gender:Socket; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrodes and Electrode Materials | Electrodes and Electrode Materials |
| Product Number | 33AC9051 | 26AH0572 |
| Product Name | Fct Term Sign Rcpt Crp 8U 20-24 Awg Rohs Compliant Molex/fct | D-Sub Contact, Socket, 24-20Awg, Crimp; For Use With Molex/fct |
| Type | Contact |