Molex Fct Term Hprc Str Plg Id 4 Rohs Compliant Molex/fct 173112-0136

Description
FCT TERM HPRC STR PLG ID 4 ROHS COMPLIANT: YES
Description
FCT TERM HPRC STR PLG ID 4 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The FCT Term HPRC Straight Plug with a 4.00mm inner diameter is a male pneumatic contact connector designed for use in mixed layout applications. It is part of the 173112 series of D-Sub products and is packaged in bags. The connector has a durability rating of 500 mating cycles and operates within a temperature range of -10° to +60°C. The contact material is a metal alloy, while the retaining clip is made from PEI. This product is RoHS compliant, ensuring it meets environmental regulations. It is suitable for applications requiring reliable pneumatic connections.

Datasheet Summary
Powered by GS/AI

The FCT Term HPRC Straight Plug with a 4.00mm inner diameter is a male pneumatic contact connector designed for use in mixed layout applications. It is part of the 173112 series of D-Sub products and is packaged in bags. The connector has a durability rating of 500 mating cycles and operates within a temperature range of -10° to +60°C. The contact material is a metal alloy, while the retaining clip is made from PEI. This product is RoHS compliant, ensuring it meets environmental regulations. It is suitable for applications requiring reliable pneumatic connections.

Suppliers

Company
Product
Description
Supplier Links
Fct Term Hprc Str Plg Id 4 Rohs Compliant Molex/fct - 33AC8973 - Newark, An Avnet Company
Chicago, IL, United States
Fct Term Hprc Str Plg Id 4 Rohs Compliant Molex/fct
33AC8973
Fct Term Hprc Str Plg Id 4 Rohs Compliant Molex/fct 33AC8973
FCT TERM HPRC STR PLG ID 4 ROHS COMPLIANT: YES

FCT TERM HPRC STR PLG ID 4 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 33AC8973
Product Name Fct Term Hprc Str Plg Id 4 Rohs Compliant Molex/fct
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0644 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Filaments - 0482025 - 0482025 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers