Specifications
Type
Filament
Material
Tungsten
Average power and current values for source at 1600°C (W)
700
Average power and current values for source at 1600°C (A)
40
Quantity
10 pcs
Wire diameter
4 x Ø 0.5 mm
Windings
14
Specifications
Type
Filament
Material
Tungsten
Average power and current values for source at 1600°C (W)
700
Average power and current values for source at 1600°C (A)
40
Quantity
10 pcs
Wire diameter
4 x Ø 0.5 mm
Windings
14
| Umicore Metal Deposition Solutions | Umicore Materials | |
|---|---|---|
| Product Category | Electrodes and Electrode Materials | Electrodes and Electrode Materials |
| Product Number | 0482025 | 0482025 |
| Product Name | Tungsten Filaments - 0482025 | Tungsten Filaments - 0482025 |
| Type | Cathodic Emitters / Filaments |