Molex Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Contact Termination Type Molex 172159-0608

Description
CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:8Contacts; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:8Contacts; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Contact Termination Type Molex - 83X7942 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Contact Termination Type Molex
83X7942
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Contact Termination Type Molex 83X7942
CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:8Contacts; No. of Rows:1RowsRoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:8Contacts; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83X7942
Product Name Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Contact Termination Type Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details